EN
  • EN
  • DE

NFM60R30T222T1M00-57

Part No NFM60R30T222T1M00-57
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Description Filter SMT T/r PICK#81054
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991139-NFM60R30T222T1M00-57
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFM60R30T222T1M00-57 CAD Model

Description

The NFM60R30T222T1M00-57 is a Murata Electronics North America chip EMI filter designed to suppress noise in electronic circuits. It's a surface-mount device (SMD) ideal for use in various applications where electromagnetic interference needs to be minimized.

Applications:

  • Smartphone and Tablet Devices: Used to filter noise from power lines and signal lines, improving signal integrity and reducing interference.
  • Automotive Electronics: Employed in automotive systems to suppress noise that could interfere with sensitive control systems and communication networks.
  • Industrial Equipment: Implemented in industrial control systems to reduce electromagnetic interference, ensuring reliable operation.
  • Networking Equipment: Used in routers, switches, and other networking devices to filter noise on data lines.
  • Audio and Video Equipment: Applied in audio amplifiers, video players, and other multimedia devices to minimize noise and improve signal quality.

Features:

  • Compact Size: Small surface-mount package allows for high-density circuit board designs.
  • High Attenuation: Provides significant noise reduction across a wide frequency range.
  • Low DC Resistance: Minimizes voltage drop and power loss in the circuit.
  • High Reliability: Designed for stable performance and long-term durability.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved Signal Integrity: Reduces noise on signal lines, resulting in clearer and more reliable signals.
  • Reduced Electromagnetic Interference (EMI): Minimizes radiated and conducted emissions, helping to meet regulatory compliance standards.
  • Enhanced System Performance: Noise suppression improves the overall performance and stability of electronic devices.
  • Lower Manufacturing Costs: SMT design simplifies assembly and reduces labor costs.
  • Increased Product Reliability: Stable performance and long-term durability ensure a longer product lifespan.

Additional Details:

The NFM60R30T222T1M00-57 is a three-terminal filter. Its specific characteristics, such as impedance at various frequencies, DC resistance, and rated current, are detailed in the Murata product datasheet. The filter utilizes advanced ceramic materials to achieve high attenuation in a small form factor. It is also compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness. Detailed impedance characteristics and S-parameters are available in the Murata datasheet.

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Sunlord
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess