EN
  • EN
  • DE

LQW04AN8N2C00D

Part No LQW04AN8N2C00D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 8.2NH 350MA 230 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Inductance 8.2nH
Tolerance ±0.2nH
Current Rating 350mA
DC Resistance (DCR) 230 mOhm Max
Q @ Freq 20 @ 250MHz
Frequency - Self Resonant 8GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 03015 (0804 Metric)
Height - Seated (Max) 0.018" (0.45mm)
Win Source Part Number 1057381-LQW04AN8N2C00D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LQW04AN8N2C00D CAD Model

Description

The LQW04AN8N2C00D is a high-frequency inductor from Murata Electronics North America. This inductor is designed for use in various RF and microwave applications, offering excellent performance in a compact size.

Applications

  • RF Matching Circuits: Impedance matching in RF amplifiers and transceivers.
  • High-Frequency Filters: Filtering unwanted signals in communication systems.
  • Oscillators: Tuning elements in oscillators.
  • Wireless Communication Devices: Smartphones, tablets, and other wireless devices.
  • Bluetooth Modules: Tuning and filtering in Bluetooth circuits.
  • GPS Modules: Matching and filtering in GPS receivers.

Features

  • Small Size: Compact 0402 case size (0.4mm x 0.2mm).
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Tight Tolerance: Accurate inductance value for precise circuit performance.
  • Excellent Q Factor: Low losses for efficient signal transfer.
  • Surface Mount Technology (SMT): Easy to assemble on PCBs.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Space Saving: Miniature size allows for high-density circuit designs.
  • Stable Performance: High SRF ensures reliable operation at high frequencies.
  • Precise Tuning: Tight tolerance enables accurate circuit tuning.
  • Efficient Signal Transfer: High Q factor minimizes signal loss.
  • Easy Assembly: SMT design simplifies the manufacturing process.

Additional Details

The LQW04AN8N2C00D has an inductance value of 8.2nH. The specific SRF and Q factor can be found in the Murata datasheet for this part number. It typically operates over a wide temperature range, making it suitable for various environments. The inductor is constructed using a ceramic core and wire-wound technology. The rated current and DC resistance (DCR) are important parameters to consider when selecting this inductor for a specific application. The self-resonant frequency is a key parameter to ensure the inductor operates as intended within the circuit's frequency range. The operating temperature range is typically from -55°C to +125°C.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1043 $50.0640
1,170+ $0.0856 $100.1520
1,810+ $0.0829 $150.0490
2,495+ $0.0802 $200.0990
3,230+ $0.0775 $250.3250
4,320+ $0.0695 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408,948 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess