EN
  • EN
  • DE

LQH88PN3R3N38L

Part No LQH88PN3R3N38L
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description Chip Inductor (Chip Coil) Power Inductor (Wire Wound Type) LQH88P Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Series LQH88
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Wirewound
Inductance 3.3μH
Tolerance ±30%
Current Rating 5A
Current - Saturation 7A
Shielding Shielded
DC Resistance (DCR) 13 mOhm
Frequency - Self Resonant 35MHz
Operating Temperature Range -40°C ~ 85°C
Test Frequency 100kHz
Mounting SMD
Package 3131 (8080 Metric)
Manufacturer Package 3131 (8080 Metric)
Size 0.315" L x 0.315" W (8.00mm x 8.00mm)
Height - Seated (Maximum) 0.150" (3.80mm)
RoHS State Request Verification
Win Source Part Number 1204402-LQH88PN3R3N38L
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Family Name LQH88PN_38
Introduction Date December 17, 2009
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LQH88PN3R3N38L CAD Model

Description

The LQH88PN3R3N38L is a shielded power inductor manufactured by Murata Electronics North America. This inductor is designed for use in DC-DC converters and power supply circuits. Its shielded construction helps to minimize electromagnetic interference (EMI).

Applications:

      
  • DC-DC Converters: Used as energy storage elements in buck, boost, and other DC-DC converter topologies.
  •   
  • Power Supplies: Employed in various types of power supplies, including switching power supplies.
  •   
  • Noise Filtering: Can be used for noise filtering in power lines.
  •   
  • Voltage Regulators: Used in voltage regulator circuits to improve stability and reduce ripple.

Features:

      
  • Shielded Construction: Reduces EMI radiation, minimizing interference with nearby circuits.
  •   
  • High Current Capability: Designed to handle relatively high DC currents.
  •   
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  •   
  • Compact Size: Small footprint for space-constrained applications.
  •   
  • High Reliability: Robust construction for reliable operation in demanding environments.

Benefits:

      
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  •   
  • High Efficiency: Low DCR contributes to high efficiency in power conversion applications.
  •   
  • Compact Design: Small size allows for use in space-constrained applications.
  •   
  • Reliable Operation: Robust construction ensures reliable performance.
  •   
  • Versatile: Suitable for a wide range of power applications.

Additional Details:

The LQH88PN3R3N38L has a specific inductance value (3.3 µH), current rating, and DC resistance, as detailed in the Murata datasheet. The saturation current is an important parameter, indicating the current level at which the inductance starts to decrease significantly.  The self-resonant frequency (SRF) specifies the frequency at which the inductor's behavior becomes more capacitive than inductive.  The operating temperature range is also a critical parameter for reliable operation.  The inductor is typically surface-mount (SMD) and has specific dimensions for PCB layout. Refer to the Murata Electronics datasheet for detailed electrical characteristics, mechanical dimensions, and soldering recommendations. Proper PCB layout is essential to minimize EMI and ensure optimal performance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess