EN
  • EN
  • DE

LQH6PPN3R3N43K

Part No LQH6PPN3R3N43K
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 759229-LQH6PPN3R3N43K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LQH6PPN3R3N43K CAD Model

Description

The LQH6PPN3R3N43K is a wire wound inductor manufactured by Murata Electronics North America. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. They are essential in various electronic circuits for filtering, energy storage, and impedance matching.

Applications

  • DC-DC converters
  • Power supplies
  • RF circuits
  • Filtering circuits
  • Noise suppression

Features

  • Wire wound construction
  • High current capacity
  • Low DC resistance
  • Shielded construction
  • Small size

Benefits

  • Efficient energy storage
  • Reduces power loss in DC-DC converters
  • Minimizes electromagnetic interference (EMI)
  • Allows for compact circuit designs
  • Improves filtering performance

Additional Details

The LQH6PPN3R3N43K has a inductance value of 3.3uH. Wire-wound inductors are known for their high Q-factor and ability to handle higher currents compared to other types of inductors. The shielded construction of the LQH6PPN3R3N43K helps to minimize electromagnetic interference (EMI), preventing it from affecting nearby circuits. Low DC resistance (DCR) minimizes power loss in DC-DC converters and other power applications. The inductor's small size allows for integration into compact electronic devices. The "LQH6PP" series from Murata are known to be power inductors. For specific electrical characteristics, such as saturation current, self-resonant frequency, and operating temperature range, consult the official Murata datasheet. These parameters are crucial for selecting the appropriate inductor for a particular application. Proper PCB layout is also essential to minimize EMI and ensure optimal performance.

The inductor's construction provides high reliability and consistent performance. The inductor is typically used in applications where high efficiency and low EMI are critical requirements. The device is RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess