EN
  • EN
  • DE

LQH3ERN3R9G01L

Part No LQH3ERN3R9G01L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828268-LQH3ERN3R9G01L
Ultra Librarian 3D Model Ultra Librarian LQH3ERN3R9G01L CAD Model

Description

The LQH3ERN3R9G01L is a wire-wound chip inductor produced by Murata Electronics. This inductor is designed for use in high-frequency circuits and offers a compact size and excellent electrical characteristics. It is often used in impedance matching, filtering, and resonance tuning applications.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Mobile Communication Devices: Found in smartphones, tablets, and other mobile devices for signal conditioning.
  • Wireless Communication Systems: Employed in wireless routers, access points, and other wireless systems for signal processing.
  • High-Frequency Filters: Used in high-frequency filter circuits to attenuate unwanted signals.
  • Oscillators: Integrated into oscillator circuits for resonance tuning.

Features:

  • Small Size: Compact dimensions allow for high-density mounting on printed circuit boards.
  • High Self-Resonant Frequency (SRF): Offers excellent performance in high-frequency applications.
  • Tight Tolerance: Provides precise inductance value for accurate circuit performance.
  • Low DC Resistance (DCR): Minimizes power loss in the circuit.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved Signal Quality: Enhances signal clarity and reduces interference in RF circuits.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Precise Circuit Performance: Ensures accurate tuning and filtering in high-frequency applications.
  • Reduced Power Consumption: Minimizes power loss due to low DC resistance.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The LQH3ERN3R9G01L has an inductance value of 3.9 nH (nanohenries) and a tolerance of ±2%. Its self-resonant frequency (SRF) is typically very high, making it suitable for GHz applications. It is designed for surface mount technology (SMT) and is supplied in tape and reel packaging for automated assembly. The operating temperature range is typically -40°C to +85°C. The low DC resistance (DCR) is crucial for minimizing power loss in high-frequency circuits. The wire-wound construction provides high Q-factor and stable inductance over temperature. This inductor is commonly used with a variety of RF integrated circuits from different manufacturers in RF amplifier, filter, and oscillator applications. The core material is chosen to minimize core losses at high frequencies.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess