The LQH32MN1R2M03L is a Murata Electronics molded inductor designed for various high-frequency and power supply applications. It's characterized by its small size, shielded construction, and tight inductance tolerance, making it well-suited for applications where space is limited and precise performance is crucial. The robust construction ensures stable operation in demanding environments.
Applications:
- DC-DC Converters
- Power Supply Circuits
- High-Frequency Circuits
- RF Applications
- Noise Filtering
- Matching Circuits
- Impedance Matching
Features:
- Small Size (3.2mm x 2.5mm)
- Shielded Construction for Low EMI
- Inductance Value (1.2µH)
- Tight Inductance Tolerance (±20%)
- High Rated Current
- Low DC Resistance (DCR)
- Operating Temperature Range: -40°C to +85°C
- RoHS Compliant
Benefits:
- Reduced Electromagnetic Interference (EMI)
- Efficient Power Conversion
- Reduced Power Loss
- Stable Performance in High-Frequency Circuits
- Easy Integration into Automated Assembly Processes
- Suitable for space-constrained applications
Technical Specifications:
The LQH32MN1R2M03L features an inductance of 1.2µH with a tolerance of ±20%. Its shielded construction minimizes electromagnetic interference (EMI), improving the overall performance of the circuit. The low DC resistance (DCR) contributes to minimal power loss and greater energy efficiency. The part is designed for surface mount technology (SMT), allowing for easy and reliable integration into electronic assemblies.
The inductor is constructed using a ferrite core and is molded to provide mechanical strength and environmental protection. The terminals are plated to ensure excellent solderability and long-term reliability. It's engineered to meet stringent quality standards, making it suitable for use in various demanding applications where stable performance and EMI reduction are essential. Murata's LQH series of inductors are well-regarded for their reliability and performance in power management and high-frequency circuits.