EN
  • EN
  • DE

LFSB25N15B1906B

Part No LFSB25N15B1906B
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963000-LFSB25N15B1906B
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFSB25N15B1906B CAD Model

Description

The LFSB25N15B1906B is a Common Mode Choke from Murata Electronics North America. This choke is designed to suppress common mode noise in various electronic devices. Common mode noise is a type of electromagnetic interference (EMI) that can disrupt the operation of sensitive circuits. By attenuating this noise, the LFSB25N15B1906B helps improve the performance and reliability of electronic equipment.

Applications

  • USB interfaces: Filtering noise on USB data lines to ensure reliable data transmission.
  • HDMI interfaces: Suppressing noise on HDMI cables to prevent signal degradation.
  • Ethernet interfaces: Reducing noise on Ethernet cables to improve network performance.
  • Power lines: Filtering noise on AC or DC power lines to protect sensitive equipment.
  • Audio circuits: Minimizing noise in audio amplifiers and signal processing circuits.

Features

  • High common mode impedance: Effectively attenuates common mode noise signals.
  • Low differential mode impedance: Minimizes signal distortion on differential signal lines.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Surface mount device (SMD): Designed for automated assembly on printed circuit boards.
  • Wide operating temperature range: Suitable for use in a variety of environments.
  • High reliability: Designed to withstand harsh operating conditions.

Benefits

  • Improved signal integrity: Reduces noise and interference in electronic circuits.
  • Enhanced system performance: Improves the reliability and stability of electronic devices.
  • Reduced EMI emissions: Helps to meet regulatory requirements for electromagnetic compatibility.
  • Simplified design: Easy to integrate into existing circuit designs.
  • Cost-effective solution: Provides an efficient and cost-effective way to suppress common mode noise.

Additional Details

The LFSB25N15B1906B typically has a common mode impedance in the range of hundreds to thousands of ohms at specific frequencies (e.g., 100 MHz). It is designed to handle a specific rated current. Refer to the Murata datasheet for detailed specifications, including impedance characteristics, current ratings, and operating temperature range. Also, consult the datasheet for recommended PCB layout and soldering guidelines to ensure optimal performance.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0772
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0215
KEC
Lowest to $0.0658
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Murata Electronics North America
Lowest to $0.1305
ON Semiconductor
Lowest to $0.1379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess