EN
  • EN
  • DE

LFD182G45DCHD277

Part No LFD182G45DCHD277
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973702-LFD182G45DCHD277
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFD182G45DCHD277 CAD Model

Description

The LFD182G45DCHD277 is a multilayer ceramic inductor manufactured by Murata Electronics North America. It's designed for high-frequency applications where small size and high performance are crucial. This inductor is commonly used in mobile phones, wireless communication devices, and RF circuits.

Applications:

  • Mobile phones
  • Wireless communication devices
  • RF circuits
  • Bluetooth modules
  • Wireless LAN

Features:

  • Multilayer ceramic construction
  • Small size
  • High Q factor
  • High self-resonant frequency (SRF)
  • Excellent temperature stability
  • RoHS compliant

Benefits:

  • Efficient energy storage and filtering
  • Compact design allows for high-density mounting
  • Minimal signal loss due to high Q factor
  • Stable performance over a wide temperature range
  • Suitable for high-frequency applications
  • Environmentally friendly due to RoHS compliance

Additional Details:

The LFD182G45DCHD277 has an inductance value of 0.045 μH. It features a high Q factor, which minimizes energy loss and improves circuit efficiency. The high self-resonant frequency (SRF) allows for operation at high frequencies without significant performance degradation. The inductor is available in a small 0603 package size, which is ideal for space-constrained applications. The operating temperature range is typically between -55°C to +125°C. The inductor is designed to meet the demanding requirements of modern electronic circuits, offering a combination of small size, high performance, and reliability. The multilayer ceramic construction provides excellent electrical characteristics and long-term stability. Murata's LFD series inductors are known for their high quality and performance.

Its use is widespread in areas where signal clarity and efficient energy management are key, such as filtering and impedance matching in wireless applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
KIWI
Lowest to $0.0839
Lowpower
Lowest to $0.0643
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Chilisin
Lowest to $0.0517

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0971 $50.0065
1,255+ $0.0797 $100.0235
1,945+ $0.0772 $150.1540
2,680+ $0.0747 $200.1960
3,465+ $0.0722 $250.1730
4,640+ $0.0647 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196,700 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess