EN
  • EN
  • DE

LFB185G50FB1E803

Part No LFB185G50FB1E803
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Frequency 5.5 GHz
Length 1.6 mm
RoHS Compliant
Width 800 µm
Win Source Part Number 964578-LFB185G50FB1E803
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFB185G50FB1E803 CAD Model

Description

The LFB185G50FB1E803 is a Murata Electronics North America inductor designed for high-frequency applications. It's commonly used in various electronic circuits for impedance matching, filtering, and RF signal tuning. This inductor offers a small size and high performance, making it suitable for compact and demanding applications.

Applications:

      
  • Mobile Phones: Used in RF circuits for impedance matching and filtering of signals.
  •   
  • Wireless LAN Devices: Employed in Wi-Fi modules and routers for signal tuning and filtering.
  •   
  • Bluetooth Modules: Integrated into Bluetooth devices for impedance matching and signal conditioning.
  •   
  • GPS Receivers: Used in GPS receivers for filtering and impedance matching of RF signals.
  •   
  • RF Transceivers: Employed in RF transceivers for impedance matching and signal tuning.

Features:

      
  • High Self-Resonant Frequency: Designed with a high self-resonant frequency (SRF) for optimal performance at high frequencies.
  •   
  • Small Size: Offers a compact size for space-constrained applications.
  •   
  • High Q-Factor: Provides a high Q-factor for efficient signal filtering and tuning.
  •   
  • Tight Tolerance: Manufactured with tight tolerance for consistent performance.
  •   
  • Surface Mount Technology (SMT): Designed for easy surface mounting on printed circuit boards (PCBs).
  •   
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits:

      
  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  •   
  • Efficient Impedance Matching: Provides efficient impedance matching for optimal signal transfer.
  •   
  • Reduced Board Space: Minimizes board space requirements due to its compact size.
  •   
  • Consistent Performance: Ensures consistent performance due to its tight tolerance.
  •   
  • Easy Integration: Simplifies integration into existing designs due to its SMT design.

Additional Details:

        
  • Inductance: 5.0nH
  •     
  • Tolerance: ±2%
  •     
  • Self-Resonant Frequency (SRF): Typically above 6 GHz
  •     
  • Operating Temperature Range: -55°C to +125°C

The LFB185G50FB1E803 inductor by Murata Electronics is a high-performance component ideal for various high-frequency applications. Its small size, high Q-factor, and tight tolerance make it a suitable choice for designers seeking optimal performance in compact designs.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0405
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
KIWI
Lowest to $0.0839
Samsung
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess