EN
  • EN
  • DE

LBWA1UZ1GC-901

Part No LBWA1UZ1GC-901
Manufacturer Murata Electronics North America
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI SURFACE MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz - Surface Mount
Manufacturer Murata Electronics North America
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name LBWA1
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number IMP005-6, IMP005-1, IMP005-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922722-LBWA1UZ1GC-901
Ultra Librarian 3D Model Ultra Librarian LBWA1UZ1GC-901 CAD Model

Description

The Murata Electronics North America LBWA1 WiFi 802.11a/b/g/n Transceiver Module is a high-quality electronic component that is designed for use in RF/IF and RFID applications.

  • Frequency: This module is capable of operating in both 2.4GHz and 5GHz frequencies, and it comes in a surface mount package.
  • Family: The LBWA1 module is part of the LBWA1 family
  • Operating temperature: and it has an operating temperature range of -30°C to 85°C.
  • Package: Additionally, this module is available in a reel - TR package, and it has a quantity per package of 1000.
  • Estimated Production Lead Time: The estimated production lead time for this module is 51 weeks
  • ECCN: and it has an ECCN of 5A992C.

You May Also Be Interested in

Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess