EN
  • EN
  • DE

GRM43-2X7R225K100AL

Part No GRM43-2X7R225K100AL
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Description Cap SMT Cer 2.2UF 100V 10% 1812 Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061125-GRM43-2X7R225K100AL
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM43-2X7R225K100AL CAD Model

Description

The GRM43-2X7R225K100AL is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is a surface-mount component typically used in a wide array of electronic circuits.

A breakdown of the part number reveals the following:

  • GRM: Murata GRM Series
  • 43: Size code (likely EIA 1812)
  • 2: Internal code.
  • X7R: Temperature characteristic (X7R dielectric)
  • 225: Capacitance value (2.2 uF)
  • K: Capacitance tolerance (+/- 10%)
  • 100: Rated voltage (100 V)
  • AL: Termination.

This capacitor finds application in:

  • Bypass Capacitors: Filtering unwanted noise on power lines.
  • Decoupling Capacitors: Stabilizing voltage supply to integrated circuits.
  • General Purpose: Various applications requiring a stable capacitor.

Applications

  • Decoupling power for microcontrollers.
  • Filtering noise for audio amplifiers.
  • Bypassing high frequency signals in digital circuits.

Features

  • X7R Dielectric: Stable capacitance over temperature variations.
  • Surface Mount Design: Suitable for automated assembly.
  • High Voltage Rating: 100V rated voltage.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Reliable Performance: Consistent behavior across a broad range of temperatures.
  • Automated Assembly: Easy integration into manufacturing processes.
  • Durable Component: Withstands high voltage applications.
  • Environmentally Responsible: Compliant with environmental standards.

Technical Specifications:

  • Capacitance: 2.2 uF
  • Capacitance Tolerance: ±10%
  • Rated Voltage: 100 V
  • Temperature Characteristic: X7R (-55°C to +125°C, ±15% capacitance change)
  • Case Size: 1812 (estimated)
  • Termination: Tin Plating

The GRM43-2X7R225K100AL is a reliable and versatile MLCC, ideal for general-purpose applications where stable capacitance and a high voltage rating are required. The actual size needs to be confirmed with the datasheet.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess