EN
  • EN
  • DE

GRM0335C1HR10BA01D

Part No GRM0335C1HR10BA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.1PF 50V C0G/NP0 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance 0.1pF
Tolerance ±0.1pF
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
Win Source Part Number 1041234-GRM0335C1HR10BA01D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GRM0335C1HR10BA01D CAD Model

Description

The GRM0335C1HR10BA01D is a ceramic capacitor manufactured by Murata Electronics North America. It belongs to the GRM series, known for its small size and high reliability. This capacitor is designed for general-purpose applications, particularly in high-frequency circuits.

Applications

  • Mobile phones and smartphones
  • Wireless communication devices
  • RF modules
  • High-frequency circuits
  • Consumer electronics
  • Portable devices

Features

  • Capacitance: 0.1 pF (Picofarads)
  • Voltage rating: 50 VDC
  • Temperature coefficient: C0G (NP0), indicating high stability over temperature
  • Tolerance: ±0.1 pF
  • Size: 0201 (0.6mm x 0.3mm) - ultra-compact size for high-density mounting
  • Termination: Sn (Tin) plating

Benefits

  • Extremely stable capacitance over a wide temperature range ensures consistent circuit performance.
  • Small size is ideal for high-density mounting, maximizing board space.
  • Low equivalent series resistance (ESR) minimizes signal loss in high-frequency applications.
  • High self-resonant frequency (SRF) makes it suitable for RF circuits.
  • RoHS compliant, meeting environmental regulations.

Additional Details

The GRM0335C1HR10BA01D uses a ceramic dielectric material with a C0G (NP0) temperature coefficient, providing exceptional capacitance stability with temperature variations, typically within ±30 ppm/°C. This is critical for ensuring consistent performance in sensitive high-frequency circuits. The very tight tolerance of ±0.1 pF makes it suitable for applications requiring precise capacitance values. Its 0201 package enables dense placement on circuit boards, essential for miniaturizing electronic devices. The tin-plated terminations provide excellent solderability and resistance to oxidation, contributing to long-term reliability. Designed for automated assembly, it is suitable for high-volume manufacturing. Its combination of high stability, small size, and low ESR makes it an excellent choice for RF and high-frequency applications in portable and wireless devices.

You May Also Be Interested in

TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess