EN
  • EN
  • DE

GMC188R71E104JA43J

Part No GMC188R71E104JA43J
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967465-GMC188R71E104JA43J
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GMC188R71E104JA43J CAD Model

Description

The GMC188R71E104JA43J is a ceramic capacitor manufactured by Murata Electronics North America. It's a surface mount capacitor, commonly used in a wide range of electronic circuits for filtering, decoupling, and energy storage applications.

Applications:

  • Bypass Capacitors: Used to filter out unwanted noise and voltage fluctuations in power supplies and digital circuits.
  • Decoupling Capacitors: Placed near integrated circuits to provide a local energy source and stabilize voltage levels, improving circuit performance.
  • Filtering: Used in filter circuits to block or pass specific frequencies.
  • Timing Circuits: Employed in timing circuits where precise capacitance values are needed.
  • Consumer Electronics: Found in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Used in various industrial control systems and equipment.
  • Automotive Electronics: Integrated into automotive electronic modules.

Features:

  • High Capacitance Value: Offers a capacitance value of 0.1µF (100nF).
  • Voltage Rating: Designed for a voltage rating of 25V.
  • Temperature Coefficient: Features a temperature coefficient of X7R. X7R indicates that the capacitance changes within ±15% from -55°C to +125°C.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Compact Size: Small form factor ideal for high-density circuit board designs (0603 package size).
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive.

Benefits:

  • Stable Performance: X7R dielectric provides stable capacitance over a wide temperature range.
  • Efficient Decoupling: Effectively reduces noise and voltage variations in electronic circuits.
  • Space Saving: Small size allows for high-density board layouts.
  • Reliable Operation: Ensures reliable performance in demanding applications.
  • Easy Assembly: SMT design simplifies the assembly process, reducing manufacturing costs.

Additional Details:

The GMC188R71E104JA43J utilizes a ceramic dielectric material that offers excellent electrical properties and long-term reliability. The 0603 package size (1.6mm x 0.8mm) makes it well-suited for applications where board space is limited. This capacitor is widely used in applications requiring stable performance over temperature variations, such as filtering and decoupling in power supplies and digital circuits. The X7R dielectric ensures minimal capacitance drift, contributing to the overall stability and reliability of the electronic system.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hewlett Packard
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess