EN
  • EN
  • DE

GCM188R71H103MA37D

Part No GCM188R71H103MA37D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Power‚”rain/Safety for Automotive AEC-Q200 Up to 125‹C Reflow soldering Flow soldering
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 nF
Length 1.6 mm
RoHS Non-Compliant
Thickness 800 µm
Width 800 µm
Win Source Part Number 1137294-GCM188R71H103MA37D
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GCM188R71H103MA37D CAD Model

Description

The GCM188R71H103MA37D is a ceramic capacitor manufactured by Murata Electronics North America. It is designed for a wide variety of applications requiring reliable and stable capacitance. This capacitor is part of Murata's GCM series, which are known for their high performance and compact size, making them suitable for modern electronic devices.

Applications:

  • Bypass and Decoupling Circuits
  • Smoothing Circuits
  • Filtering Applications
  • Timing Circuits
  • General Electronic Circuits

Features:

  • High Capacitance Value: 10nF capacitance suitable for many general purpose applications.
  • Compact Size: Small footprint allows for high-density mounting.
  • Excellent Temperature Stability: Designed to maintain consistent performance over a broad temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and improves efficiency.
  • Surface Mount Technology (SMT): Facilitates automated assembly for mass production.

Benefits:

  • Improved Circuit Performance: Stable capacitance ensures consistent and reliable circuit operation.
  • Efficient Energy Usage: Low ESR contributes to reduced power dissipation and enhanced energy efficiency.
  • Space Saving Design: Compact size allows for more components in a smaller area, enabling miniaturization of devices.
  • Cost Effective: Provides a reliable and high-performance solution at a competitive price point.
  • Automated Assembly: SMT package allows for efficient and cost-effective manufacturing processes.

Additional Details:

The GCM188R71H103MA37D ceramic capacitor has a capacitance value of 10nF (0.01µF) with a tolerance of ±20%. It has a rated voltage of 50V and utilizes an X7R dielectric material, which provides good capacitance stability over temperature. The operating temperature range is -55°C to +125°C. This capacitor comes in an 0603 package size, making it suitable for high-density PCB layouts. Its low ESR and excellent temperature stability make it suitable for demanding applications where reliability and performance are critical.

This component is commonly used in a variety of electronic devices, including smartphones, tablets, and other consumer electronics. Its robust construction and stable electrical characteristics make it a reliable choice for designers seeking high-quality passive components for their circuits.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess