The GCM188R71H102JA02J is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications, including decoupling, filtering, and bypass functions in electronic circuits. It is known for its compact size, high reliability, and stable performance over a wide range of operating conditions.
Applications
- Decoupling in power supplies. Reduces noise and voltage fluctuations in power rails.
- Filtering in signal processing circuits. Removes unwanted frequency components.
- Bypass applications. Directs high-frequency noise to ground.
- General-purpose use in consumer electronics. Commonly found in smartphones, tablets, and other portable devices.
- Automotive electronics. Used in various automotive control systems.
Features
- Multilayer ceramic construction. Provides high capacitance in a small form factor.
- Surface mount design (SMD). Suitable for automated assembly processes.
- X7R dielectric. Offers stable performance over temperature variations.
- High reliability. Designed for long-term performance and durability.
- RoHS compliant. Meets environmental standards for hazardous substances.
- Compact 0603 case size. Allows for high-density board designs.
Benefits
- Effective noise suppression. Improves the stability and reliability of electronic circuits.
- Stable performance over temperature. Ensures consistent operation in varying environmental conditions.
- Easy to integrate into circuit designs. Surface mount package simplifies assembly and reduces manufacturing costs.
- Long operational life. Ceramic construction provides exceptional durability and longevity.
- Reduces overall board space. Compact size allows for smaller and more efficient circuit designs.
Additional Details
The GCM188R71H102JA02J has a capacitance value of 1000 pF (picofarads) or 1 nF. The voltage rating is 50 VDC. The X7R dielectric provides a capacitance variation of ±15% over the operating temperature range of -55°C to +125°C. The capacitor is available in a 0603 case size. For detailed specifications, including tolerance, ESR (Equivalent Series Resistance), and other electrical characteristics, refer to the manufacturer's datasheet. This component is widely used in various electronic applications due to its reliable performance and compact size. Proper soldering techniques are essential to ensure optimal performance and prevent damage during assembly.