EN
  • EN
  • DE

GCM188R11H102KA21D

Part No GCM188R11H102KA21D
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120651-GCM188R11H102KA21D
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GCM188R11H102KA21D CAD Model

Description

The GCM188R11H102KA21D is a ceramic capacitor manufactured by Murata Electronics North America. Part of the GCM series, it's designed for general-purpose applications requiring a stable and reliable capacitance in a compact size. These capacitors are widely used in various electronic circuits for filtering, decoupling, and energy storage.

Applications

  • Decoupling capacitors for integrated circuits
  • Bypass capacitors for power supplies
  • Filtering capacitors in signal processing circuits
  • Energy storage in low-power applications
  • General-purpose use in electronic circuits

Features

  • Ceramic Capacitor: Utilizes a ceramic dielectric material.
  • SMD (Surface Mount Device): Designed for surface mount assembly.
  • Compact Size: Small footprint for high-density circuit boards.
  • High Capacitance Stability: Maintains capacitance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.

Benefits

  • Reliable Performance: Ceramic dielectric ensures stable and consistent operation.
  • Easy Assembly: SMD design allows for automated placement and soldering.
  • Space Saving: Compact size enables higher component density on PCBs.
  • Improved Circuit Efficiency: Low ESR reduces power dissipation, improving circuit performance.
  • Versatile Application: Suitable for a wide range of electronic circuits.

Additional Details

The GCM188R11H102KA21D capacitor offers excellent performance in demanding applications. Its ceramic construction provides superior temperature stability compared to other capacitor types. The surface mount design facilitates efficient assembly processes, reducing manufacturing costs. The capacitor's low ESR characteristic is crucial for high-frequency applications where minimizing power loss is essential. The specific capacitance, voltage rating, and tolerance can vary, so it's important to consult the datasheet for precise specifications. As a custom part, its availability may be subject to lead times and minimum order quantities.

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Panasonic
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Fastrax
Lowest to $32.6415
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess