EN
  • EN
  • DE

FAR-F5KA-881M50-D4

Part No FAR-F5KA-881M50-D4
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 753199-FAR-F5KA-881M50-D4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAR-F5KA-881M50-D4 CAD Model

Description

The FAR-F5KA-881M50-D4 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. It's designed to selectively pass signals within a specific frequency range while attenuating signals outside that range. SAW filters are commonly used in radio frequency (RF) applications to improve signal quality and reduce interference.

Applications:

  • Wireless Communication Systems: Filtering signals in mobile phones, Wi-Fi routers, and other wireless devices.
  • Remote Control Systems: Selecting desired signal and suppressing noise in key fobs and other remote controls.
  • RF Receivers: Improving the sensitivity and selectivity of RF receivers in various applications.
  • ISM Band Applications: Filtering signals in Industrial, Scientific, and Medical (ISM) band devices.
  • GPS Receivers: Filtering out unwanted signals to improve GPS accuracy.

Features:

  • Center Frequency: 881.5 MHz (Specified by the part number).
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides strong attenuation of signals outside the passband.
  • Small Size: Compact design for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Signal Quality: Reduces noise and interference for clearer signal reception.
  • Enhanced Selectivity: Allows for precise selection of desired signals.
  • Increased System Performance: Improves the overall performance of RF systems.
  • Simplified Design: Integrates easily into RF circuits.
  • Reliable Operation: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details:

The FAR-F5KA-881M50-D4 typically comes in a small surface-mount package (e.g., 3x3mm or similar). Its performance characteristics, such as insertion loss, bandwidth, and attenuation, are carefully specified in the manufacturer's datasheet. Designers need to consult the datasheet to ensure that the filter meets the requirements of their specific application. It's crucial to consider factors like impedance matching and operating temperature range when integrating the SAW filter into a circuit. The filter is a passive device and doesn't require a power supply to operate. The construction utilizes piezoelectric materials to convert electrical signals to acoustic waves and back, achieving the filtering effect.

Because it's a SAW filter, it is sensitive to electrostatic discharge (ESD), so appropriate handling procedures should be followed during assembly and testing.

You May Also Be Interested in

Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess