EN
  • EN
  • DE

BLM21AG121SN1DBLM21A121SPTM

Part No BLM21AG121SN1DBLM21A121SPTM
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049403-BLM21AG121SN1DBLM21A121SPTM
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM21AG121SN1DBLM21A121SPTM CAD Model

Description

The BLM21AG121SN1D and BLM21A121SPTM are both ferrite beads manufactured by Murata Electronics. These components are designed to suppress high-frequency noise in electronic circuits. Ferrite beads are passive devices that present a high impedance to high-frequency signals, effectively filtering out unwanted noise and electromagnetic interference (EMI).

Applications

  • Smartphones: Used to filter noise on power and signal lines, preventing interference with sensitive circuitry such as the RF transceiver and audio amplifier.
  • Tablets: Employed to suppress EMI generated by the processor, display, and other components, ensuring reliable operation and compliance with regulatory standards.
  • Wearable devices: Integrated into the power and data lines to reduce noise and improve signal integrity in compact electronic devices.
  • Automotive electronics: Used in various control units and infotainment systems to filter noise and prevent interference in the harsh automotive environment.
  • Industrial equipment: Implemented in control systems, sensors, and communication interfaces to suppress noise and improve the reliability of industrial processes.

Features

  • High impedance: Provides effective noise suppression at high frequencies.
  • Low DC resistance: Minimizes power loss and voltage drop in the circuit.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering onto PCBs.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.

Benefits

  • Improved signal integrity: By filtering out noise, the ferrite beads ensure that signals are transmitted and received accurately, reducing errors and improving system performance.
  • Reduced EMI emissions: Suppressing EMI helps electronic devices meet regulatory requirements for electromagnetic compatibility (EMC).
  • Enhanced system reliability: By protecting sensitive components from noise and interference, the ferrite beads improve the overall reliability of electronic devices.
  • Simplified circuit design: Using ferrite beads can reduce the need for complex filtering circuits, simplifying the design process and saving space on the PCB.
  • Cost-effective noise suppression: Ferrite beads provide a simple and cost-effective solution for noise suppression in a wide range of applications.

Specific Details: The Murata BLM21 series is a popular choice for noise suppression in electronic devices. The specific impedance and frequency characteristics of the BLM21AG121SN1D and BLM21A121SPTM models are tailored to different applications and noise profiles. Engineers should consult the manufacturer's datasheet to select the appropriate ferrite bead for their specific needs. Considerations include the impedance at the target frequency, the rated current, and the operating temperature range.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0112
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toko America Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess