Products specifications Report Issue?

Capacitance 680 pF
Case Code (Imperial) 1206
Case Code (Metric) 3216
Dielectric C0G
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Tolerance 5 %
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Win Source Part Number 1222782-MC1206N681J500CT
Categories Ceramic Capacitors
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1206N681J500CT CAD Model

Description

The MC1206N681J500CT is a ceramic capacitor from Multicomp.

  • Capacitance: 680pF
  • Tolerance: 5%
  • Voltage Rating: 50V
  • Applications: decoupling, filtering, and timing circuits
  • High Q factor: Yes
  • Low ESR: Yes
  • RoHS compliant: Yes
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Samsung
Lowest to $0.4528
ECAD model for CL10B474KB8NNNC
Samsung
CAP CER 3300PF 50V X7R 0603 / 3300 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.0077
ECAD model for CL10B332KB8WPNC
Murata Electronics North America
CAP CER 0.1UF 250V X7R 1206 / 0.1 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.1803
ECAD model for GCJ31CR72E104KXJ3L
TDK Corporation
Cap Ceramic 0.22uF 25V X7R 10% SMD 0603 125C Automotive T/R
Need more? Email Us
ECAD model for CGA3E1X7R1E224K
AVX Corporation
Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 0603 125°C T/R / General Specifications | CAP CER 10000PF 50V X7R 0603
Lowest to $0.0298
ECAD model for 06035C103KAT2A
TDK Corporation
CAP CER 0.33UF 25V 0603 EPOXY / 0.33 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us
ECAD model for CGA3E3X7R1E334K080AD
Murata Electronics North America
CAP CER 390PF 50V NP0 RADIAL
Need more? Email Us
ECAD model for RCE5C1H391J0K1H03B
AVX Corporation
SMPS Stacked Capacitor 1.8uF 10% X7R 50V 6-Pin Through Hole
Need more? Email Us
ECAD model for SM055C185KAN240
Samsung
CAP CER 0.027UF 50V X7R 0603 / 0.027 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us
ECAD model for CL10B273KB8NNNC

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention