The MP62061DH-LF-Z is a high-efficiency, synchronous, rectified, step-down converter manufactured by MPS (Monolithic Power Systems). It integrates a main switch and a synchronous rectifier to provide high efficiency in a small package. This device is suitable for a wide range of applications requiring efficient power conversion.
Applications:
- Portable Devices (Smartphones, Tablets)
- Solid State Drives (SSDs)
- Wireless Routers
- Point-of-Load (POL) Converters
- Power Banks
Features:
- Wide Input Voltage Range: 4.5V to 24V
- Adjustable Output Voltage
- High Efficiency: Up to 95%
- Integrated Synchronous Rectifier
- Short-Circuit Protection (SCP)
- Over-Temperature Protection (OTP)
- Available in a compact DFN package
Benefits:
- Extended battery life in portable applications due to high efficiency
- Reduced component count and board space due to integrated design
- Reliable operation due to built-in protection features
- Flexibility in output voltage selection
- Simplified thermal management
Technical Specifications: The MP62061DH-LF-Z has a switching frequency that is typically in the MHz range, contributing to its compact solution size. It features internal compensation, reducing the need for external components. The device's output current capability is typically in the Amps range depending on the specific application conditions.
Material and Construction: The device is housed in a thermally enhanced DFN (Dual Flat No-Lead) package, which allows for efficient heat dissipation. The internal components are manufactured using advanced semiconductor processes to achieve high performance and reliability.