EN
  • EN
  • DE

MP9415EN-LF-Z

Part No MP9415EN-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Monolithic Power Systems Inc.
Win Source Part Number 239304-MP9415EN-LF-Z
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MP9415EN-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. The supply and demand status of this product is sufficient.

  • Component: Power supply
  • Application: External/internal (off-board) LED drivers
  • Type: Constant current
  • Termination Style: Terminal block
  • Features: OCP, OTP, OVP, and SCP
  • Package: Tray
  • Standard Package: 20 units
  • Ratings: IP20
  • Power: 50 watts
  • Voltage Output: 27~54V
  • Topology: AC DC converter with one output
  • Current Output (Max): 1.05A
  • Voltage Input (Min): 198VAC
  • Voltage Input (Max): 264VAC
  • Efficiency: 86 percent
  • Mounting Type: Chassis mount
  • Operating Temperature Range: -20°C to 50°C
  • Dimension: 14.17” L x 1.18” W x 0.83” H (360.0mm x 30.0mm x 21.0mm)
  • Approval: CE and VDE
  • Classification: EAR99

You May Also Be Interested in

ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $0.9506
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
Shindengen
Lowest to $5.6838

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7750 $58.1250
185+ $0.6364 $117.7340
285+ $0.6168 $175.7880
390+ $0.5960 $232.4400
505+ $0.5763 $291.0315
670+ $0.5174 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess