EN
  • EN
  • DE

MP5025AGQV-P

Part No MP5025AGQV-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Hot Swap Controllers
Description 16V, 12A, 3M RDS(ON), HOT-SWAP P / Hot Swap Controller 1 Channel Networking 22-QFN (3x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications Networking
Features Fault Timeout, OVP, UVLO
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 8V ~ 16V
Current - Output (Max) 12A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Current - Supply 1.3 mA
Mounting SMD (SMT)
Package / Case 22-PowerVFQFN
Supplier Device Package 22-QFN (3x5)
MSL Level 1 (Unlimited)
Other Names 1589-MP5025AGQV-PCT,1589-MP5025AGQV-PTR,1589-MP5025AGQV-PDKR
Standard Package 500
Win Source Part Number 1208505-MP5025AGQV-P
Ultra Librarian 3D Model Ultra Librarian MP5025AGQV-P CAD Model

Description

The Monolithic Power Systems Inc. MP5025AGQV-P is a hot swap controller that can deliver up to 12A of output current.

  • Features: Programmable current limit, fault timeout, OVP, slew rate, and UVLO.
  • Voltage Supply Range: 8V to 16V
  • Package: 22-PowerVFQFN
  • Suitable for: Power management applications in various electronic devices such as networking equipment.
  • Protection Features: Fault timeout, OVP, and UVLO.
  • Temperature Range: -40°C to 125°C
  • Compliance: ROHS3

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7327 $61.8616
19+ $6.3449 $120.5531
29+ $6.1466 $178.2514
39+ $5.9483 $231.9837
51+ $5.7501 $293.2551
68+ $5.1552 $350.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
In Stock: 360 pieces Factory Stock: 350 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess