EN
  • EN
  • DE
  • IT

87833-4420

Part No 87833-4420
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079) Pitch Milli-Grid™ Header, Right Angle, Shrouded, Lead-free, 44 Circuits, 0.38μm (15μ) Gold (Au) Plating, without PCB Locator, with Locking Windows
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1134069-87833-4420
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 87833-4420 CAD Model

Description

The Molex 87833-4420 is a Milli-Grid Connector Housing designed for wire-to-board connections requiring high density and reliable performance. As part of the Molex Milli-Grid series, this housing offers a compact footprint and secure mating, making it ideal for applications where space is limited and dependable connections are crucial. Its design facilitates ease of assembly and ensures optimal electrical contact.

Applications:

  • Computer and Server Systems
  • Networking Equipment (Routers, Switches, etc.)
  • Industrial Automation Equipment
  • Medical Devices
  • Automotive Electronics
  • Telecommunications Equipment
  • Consumer Electronics (Printers, Scanners, etc.)

Features:

  • 2.00mm Pitch: Allows for high-density connections in a small space.
  • Dual Row, 40 Circuits: Provides a high number of connections in a compact form factor.
  • Positive Lock: Ensures a secure and reliable connection, preventing accidental disconnections.
  • Polarization: Prevents mismating, ensuring correct orientation during connection.
  • High-Temperature Material: Constructed from materials that can withstand reflow soldering processes.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • High Density: Enables a large number of connections in a small area, crucial for miniaturized devices.
  • Reliable Connection: The positive lock feature provides a secure connection, even in high-vibration environments.
  • Automated Assembly: Designed for automated pick-and-place assembly, reducing manufacturing time and costs.
  • Prevents Errors: Polarization features prevent incorrect mating and potential damage.
  • Durable Performance: High-quality materials ensure long-term reliability and consistent performance.

Additional Details:

The 87833-4420 housing is designed to work with specific crimp terminals within the Molex Milli-Grid series. These terminals provide a robust electrical connection with the wires, ensuring reliable signal transmission. The housing material is typically a high-temperature thermoplastic, allowing it to withstand the high temperatures encountered during reflow soldering processes. Proper alignment and mating with the appropriate header are essential for optimal performance.

This connector housing contributes to efficient and cost-effective manufacturing processes. Its compact size and reliable performance make it a popular choice in industries requiring high-density and dependable connections. The positive lock feature ensures that the connection remains secure, even under mechanical stress or vibrations.

The Molex 87833-4420 Milli-Grid Connector Housing offers a high-density, reliable solution for wire-to-board connections, making it well-suited for a variety of applications demanding compact and secure interconnects.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7777 $101.3289
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess