EN
  • EN
  • DE

0734151001

Part No 0734151001
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN MMCX RCPT R/A 50 OHM PCB / MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Molex
Packaging Bulk
Connector Style MMCX
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Through Hole, Right Angle
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 165°C
Voltage Rating 170 V
Mating Cycles 500
Base Product Number 073415
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 0734151001-E,734151001-E,73415-1001-E,SD-73415-100,073415-1001-E,73415-1001,WM5552,073415-1001,734151001
Standard Package 1,600
Win Source Part Number 1331948-0734151001
Ultra Librarian 3D Model Ultra Librarian 0734151001 CAD Model

Description

The Molex MMCX Receptacle Female Socket Connector is a coaxial connector assembly with a snap-on fastening type and solder contact termination.

  • Fastening Type: Snap-on
  • Contact Termination: Solder
  • Voltage Rating: 170 V
  • Maximum Frequency: 6 GHz
  • Housing Color: Gold
  • Body Material: Brass
  • Center Contact Material: Beryllium copper
  • Center Contact Plating: Gold
  • Dielectric Material: Polytetrafluoroethylene
  • Mounting Style: Through-hole, right-angle
  • Impedance: 50Ohm
  • Mating Cycle: 500
  • Operating Temperature Range: -55°C to 165°C
  • Standard Package: 1,600

You May Also Be Interested in

TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN BNC JACK STR 75 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
Amphenol-RF Division
CONN BNC JACK STR 50 OHM PCB
Lowest to $5.8209
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess