EN
  • EN
  • DE

0732512201

Part No 0732512201
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN SMA JACK R/A 50 OHM PCB / SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Molex
Packaging Tray
Connector Style SMA
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 500 V
Mating Cycles 500
Base Product Number 073251
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 73251-2201,732512201,732512201-E,WM5537,0732512201-E,073251-2201,Q6925373,SD-73251-220,73251-2201-E,073251-2201-E
Standard Package 1,400
Win Source Part Number 1331965-0732512201
Ultra Librarian 3D Model Ultra Librarian 0732512201 CAD Model

Description

The Molex SMA Jack Female Socket Connector is a coaxial connector assembly with a threaded fastening type and solder contact termination.

  • Voltage Rating: 500 V
  • Maximum Frequency: 18 GHz
  • Housing Color: Gold
  • Body Material: Brass
  • Center Contact Material: Beryllium copper
  • Center Contact Plating: Gold plating
  • Dielectric Material: Polytetrafluoroethylene
  • Mounting Style: Panel mount, through-hole, right-angle
  • Impedance: 50Ohm
  • Mating Cycle: 500
  • Operating Temperature Range: -65°C to 165°C
  • Standard Package: 1,400
  • Includes: Three pieces: one connector, one lockwasher, and one nut
  • RoHS Compliant: No

You May Also Be Interested in

Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC JACK STR 50OHM SOLDER
Need more? Email Us
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
Samtec Inc.
CONN MMCX JACK STR 50OHM EDGEMNT
Lowest to $3.2015

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess