EN
  • EN
  • DE

0732512123

Part No 0732512123
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description SMA JACK EDGE MNT 50 OHM .062 / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Molex
Packaging Bulk
Connector Style SMA
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Board Edge, End Launch; Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 500 V
Base Product Number 073251
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 732512123,073251-2123,73251-2123,WM17240
Standard Package 1
Win Source Part Number 1332002-0732512123
Ultra Librarian 3D Model Ultra Librarian 0732512123 CAD Model

Description

The Molex 1332002-0732512123 is a high-quality connector suitable for use in various electronic applications.

  • Connector Type: SMA
  • Connector Type: Jack, Female Socket
  • Fastening: Threaded
  • Contact Termination: Solder
  • Frequency: Up to 18 GHz
  • Voltage Rating: 500 V
  • Impedance: 50Ohm
  • Body Material: Brass
  • Body Finish: Gold
  • Shielded: Yes
  • Temperature Range: -65°C to 165°C

You May Also Be Interested in

LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC JACK STR 50OHM SOLDER
Need more? Email Us
Samtec Inc.
CONN MMCX JACK STR 50OHM EDGEMNT
Lowest to $3.2015
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Amphenol
CONN SMA PLUG STR 50OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
Hirose Electric Co Ltd
CONN RECEPT BNC 75OHM R/A PCB
Lowest to $11.2344
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess