EN
  • EN
  • DE
  • IT

71439-2464

Part No 71439-2464
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 1.00mm (.039") Pitch Mezzanine IEEE 1386 Receptacle, Surface Mount, Dual Row,Vertical Stacking, Embossed Tape on Reel, 0.76μm (30μ") Gold (Au), 64 Circuits Pick
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex Connector Corporation
Series Mezzanine 71439
Packaging Reel - TR
Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 64
Pitch 0.039" (1.00mm)
Number of Rows 2
Mounting SMD
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Mated Stacking Heights 13mm
Height Above Board 0.327" (8.30mm)
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 721800-71439-2464
Popularity Medium
Supply and Demand Status Limited
Family Name 71439
Introduction Date June 30, 2010
ECCN EAR99
Country of Origin China, Republic of Korea, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 71439-2464 CAD Model

Description

The Molex, LLC Connector Corporation 721800-71439-2464 electronic component is manufactured by Molex, LLC Connector Corporation.

  • Series: 71439
  • Packaging: Reel - TR
  • Positions: 64
  • Pitch: 0.039" (1.00mm)
  • Features: Board Guide
  • Connector Type: Receptacle, Outer Shroud Contacts
  • Rows: 2
  • Contact Finish: Gold
  • Contact Finish Thickness: 30μin (0.76μm)
  • Mated Stacking Heights: 13mm
  • Height Above Board: 0.327" (8.30mm)
  • Mounting Type: SMD
  • Categories: Connectors, Interconnects
  • Supply and Demand Status: Limited
  • Halogen Free: Yes
  • EOL Date: 2026 (estimated)
  • ECCN: EAR99
  • Manufacturing Location: China, Republic of Korea, United States of America

You May Also Be Interested in

JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess