EN
  • EN
  • DE

67068-9000

Part No 67068-9000
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description Conn.; Data; USB; Recept.; Shielded; Type B; Rt. Angle; w/Kinked Solder Tabs; White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White, Natural
Connector Type Receptacle, USB
Contact Material Bronze
Contact Plating Gold
Country of Origin MX
Current Rating 1.5 A
Depth 17 mm
Flammability Rating UL94 V-0
Gender Female
Height 11 mm
Housing Color White
Housing Material Polyester
Insulation Resistance 1 GΩ
Lead Free Lead Free
Lead Pitch 2.5 mm
Length 12 mm
Max Operating Temperature 50 °C
Max Voltage Rating (AC) 30 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 4
Number of Contacts 4
Number of Pins 6
Number of Ports 1
Number of Positions 4
Number of Rows 2
Number of Terminals 4
Orientation Right Angle
Pitch 2.5 mm
Plating Tin
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
USB Standard USB 2.0
Voltage Rating 30 V
Voltage Rating (DC) 30 V
Width 12 mm
Win Source Part Number 1135776-67068-9000
Categories USB,DVI,HDMI Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 67068-9000 CAD Model

Description

The 67068-9000 USB connector from Molex, LLC is a female receptacle with 4 positions and a pitch of 2.5mm.

  • Connector Type: USB
  • Gender: Female
  • Positions: 4
  • Pitch: 2.5mm
  • Color: White, Natural
  • Suitable for: USB, DVI, HDMI connectors
  • Rows: 2
  • Termination: Soldered
  • Voltage Rating: 30V
  • Current Rating: 1.5A
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Housing Material: Polyester
  • Housing Color: White
  • Orientation: Right-Angled
  • Height: 11mm
  • Width: 12mm
  • Depth: 17mm
  • Circuits: 4
  • Pins: 6
  • USB Standard: USB 2.0
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Insulation Resistance: 1 GΩ
  • Maximum Operating Temperature: 50°C
  • Minimum Operating Temperature: 0°C
  • Maximum Voltage Rating (AC): 30V
  • Maximum Voltage Rating (DC): 30V
  • SVHC Content: None

You May Also Be Interested in

Molex, LLC
67643-2910 Molex USB Connectors USB REC 4P RA SHLD TYPE A AUFL datasheet, inventory, & pricing.
Lowest to $1.0187
Korea Hro parts Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount
Lowest to $0.1892
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Molex, LLC
56579-0519 Molex USB Connectors USB Mini-AB Recept On-The-Go Rt.Angle datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390
Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495
Shouhan Science and Technology Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8889 $53.3340
140+ $0.7294 $102.1160
215+ $0.7066 $151.9190
295+ $0.6838 $201.7210
380+ $0.6610 $251.1800
510+ $0.5926 $302.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,819 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess