EN
  • EN
  • DE

67068-8110

Part No 67068-8110
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description USB Connectors USB REC 4P RA SHLD TYPE B AUFL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Category USB, DVI, HDMI Connector Assemblies
Product USB Type B Connectors
Gender Jack (Female)
Termination Style Solder Pin
Number of Contacts 4 Contact
Number of Ports 1 Port
Current Rating 1.5 A
Voltage Rating 30 V
Mounting Angle Right Angle
Packaging Tube
Brand Molex
Contact Material Tin
Contact Plating Gold
Flammability Rating UL 94 V-0
Ultra Librarian 3D Model Ultra Librarian 67068-8110 CAD Model

Description

USB Connectors USB REC 4P RA SHLD TYPE B AUFL

You May Also Be Interested in

Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGUL
Need more? Email Us
Kycon, Inc.
DUAL STACKED HDMI(TM) CONNECTOR,
Need more? Email Us
Amphenol
CONN RCPT 1.4 HDMI 19POS SMD R/A
Need more? Email Us
Kycon, Inc.
HDMI(TM) MINI CONNECTOR, NO FLAN
Need more? Email Us
Pulse
CONN RCPT USB3.1 TYPEC 24POS SMD
Need more? Email Us
Amphenol Commercial Products
CONN RCPT TYPEC 24POS PCB R/A
Lowest to $15.2341
JAE Electronics
HYBRID TOP MOUNT STAND OFF USB T
Lowest to $13.9702
3M
CONN RCPT IEEE 1394 FIREWIRE R/A
Need more? Email Us
Amphenol
CONN RCPT USB3.0 A STACK PCB R/A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess