EN
  • EN
  • DE

53309-2071

Part No 53309-2071
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector Stacking Plug 20 Position 0.8mm Solder Straight SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Country of Origin JP
Number of Circuits 20
Number of Rows 2
Orientation Right Angle
Plating Tin
RoHS Compliant
Win Source Part Number 1218345-53309-2071
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 53309-2071 CAD Model

Description

The Molex 53309-2071 is a circular connector housing designed for robust and reliable connections in various applications. This housing is a crucial component in creating a complete circular connector assembly, offering protection and secure mating for electrical contacts.

Applications:

  • Industrial automation equipment
  • Robotics
  • Medical devices
  • Aerospace applications
  • Military equipment
  • Transportation systems

Features:

  • Durable construction: Typically made from high-quality engineered plastics to withstand harsh environments.
  • Secure mating: Designed for a tight and reliable connection with compatible circular connector components.
  • Polarization features: Ensures correct alignment and prevents mismating.
  • Multiple contact options: Accommodates various contact types and arrangements.
  • Easy assembly: Facilitates efficient and straightforward connector assembly.
  • Compact design: Optimized for space-constrained applications.
  • Operating Temperature: Specified for reliable performance across a range of operating temperatures relevant to the application.

Benefits:

  • Enhanced reliability: Ensures stable and dependable electrical connections, minimizing downtime.
  • Protection against environmental factors: Shields contacts from dust, moisture, and other contaminants.
  • Simplified assembly: Reduces assembly time and costs.
  • Increased design flexibility: Offers a range of options to meet specific application requirements.
  • Long-term performance: Provides a durable and reliable connection solution for extended use.
  • Improved safety: Prevents accidental disconnections and electrical hazards.

Additional Details:

This housing is likely constructed from a durable plastic material, chosen for its resistance to chemicals, temperature, and mechanical stress. The exact specifications, such as the number of positions, wire gauge compatibility, and specific environmental ratings, should be verified with the manufacturer's datasheet. The 53309-2071 is designed to work with specific Molex circular connector contacts and other compatible components to create a complete and functional connector assembly.

You May Also Be Interested in

TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess