EN
  • EN
  • DE

52892-2096

Part No 52892-2096
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description Connector FFC/FPC, 20 Poles, 250V, 500mA, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Gold
Country of Origin MY
Current Rating 500 mA
Gender Female
Housing Material Nylon
Mount Surface Mount
Number of Circuits 20
Number of Positions 20
Number of Rows 1
Orientation Right Angle
Pitch 500 µm
Plating Gold
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Voltage Rating 50 V
Wire/Cable Type Flat Flex
Win Source Part Number 1039146-52892-2096
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 52892-2096 CAD Model

Description

The Molex 52892-2096 is a 20-circuit, top contact FFC/FPC connector. It is a ZIF (Zero Insertion Force) connector with a fine pitch, designed for connecting flexible flat cables (FFC) or flexible printed circuits (FPC) to a printed circuit board (PCB). The top contact configuration simplifies cable insertion and removal.

Applications:

  • LCD Displays: Interconnecting LCD panels with driver boards.
  • Digital Cameras: Connecting image sensors and control boards.
  • Mobile Phones: Connecting display screens, touch panels and camera modules.
  • Portable Devices: Used in various handheld devices needing compact interconnect solutions.
  • Medical Equipment: Integrating displays and control interfaces in medical devices.
  • Automotive Systems: Connecting displays and sensors within vehicle dashboards.

Features:

  • Top Contact: FFC/FPC cable insertion from the top for ease of use.
  • Zero Insertion Force (ZIF): Requires minimal force to insert and remove the cable, preventing damage.
  • Fine Pitch: Compact design allows for high-density connections.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Robust Actuator: Ensures secure cable retention and reliable electrical contact.

Benefits:

  • Ease of Use: Top contact and ZIF design simplifies cable insertion and removal.
  • High Reliability: Secure cable retention and robust construction ensure a reliable connection.
  • Compact Design: Fine pitch allows for use in space-constrained applications.
  • Cost-Effective: SMT design enables automated assembly, reducing manufacturing costs.
  • Versatile: Suitable for a wide range of applications requiring flexible circuit connections.

Additional Details:

The 52892-2096 connector typically has a voltage rating of 50V and a current rating of 0.5A per contact. The operating temperature range is generally between -20°C to +85°C. The housing is often made of high-temperature thermoplastic, suitable for reflow soldering. The contacts are usually made of copper alloy with tin or gold plating to provide good conductivity and corrosion resistance. The actuator material is typically a durable plastic that can withstand repeated opening and closing. This connector conforms to RoHS compliance standards.

Designed for FFC/FPC cable thicknesses of approximately 0.3mm. The actuator provides a secure locking mechanism to prevent accidental disconnection. Available in tape-and-reel packaging for high-volume automated assembly.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609
TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess