EN
  • EN
  • DE

503566-3502

Part No 503566-3502
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description Easy-On FPC Connector, 0.30mm Pitch, Right-Angle, Bottom Contact, 0.95mm Height, 35 Circuits, Gold over Nickel Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin JP
Mount Surface Mount
Number of Circuits 35
Number of Rows 1
Orientation Right Angle
Plating Gold
RoHS Compliant
Win Source Part Number 964369-503566-3502
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 503566-3502 CAD Model

Description

The Molex 503566-3502 is a Flat Flexible Cable/Flat Flexible Circuit (FFC/FPC) connector designed for connecting flexible cables to PCBs in compact electronic devices. This connector is part of Molex's extensive range of FFC/FPC connectors, known for their reliability and space-saving design. The 503566-3502 features a fine pitch, which enables high-density connections in limited spaces. It is commonly used in applications such as smartphones, tablets, laptops, and other portable electronics where flexible connections are essential.

Applications

  • Smartphones: Used to connect displays, cameras, and touch screen modules to the main circuit board.
  • Tablets: Provides connectivity for LCD panels, touch sensors, and other internal components.
  • Laptops: Used to connect the display panel, keyboard, and touchpad to the motherboard.
  • Wearable Devices: Provides flexible connections in smartwatches, fitness trackers, and other wearable electronics.
  • Digital Cameras: Connects the image sensor to the main processing board in digital cameras and camcorders.

Features

  • Fine Pitch: Enables high-density connections in compact spaces.
  • FFC/FPC Compatibility: Designed for use with both Flat Flexible Cables and Flat Flexible Circuits.
  • Zero Insertion Force (ZIF): Allows for easy insertion and removal of the cable without damaging the connector or cable.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly on PCBs.
  • Durable Construction: Designed for high mating cycles and long-term reliability.
  • Actuator Type: Features an actuator for secure cable retention.

Benefits

  • Space-Saving: Compact design allows for more efficient use of space in electronic devices.
  • Reliable Connection: Ensures a stable and secure connection between the flexible cable and the PCB.
  • Easy Cable Insertion: ZIF mechanism simplifies cable insertion and removal.
  • High-Density Connectivity: Enables more connections in a smaller area.
  • Streamlined Assembly: SMT compatibility simplifies the manufacturing process.
  • Versatile Application: Suitable for a wide range of compact electronic devices requiring flexible connections.

Additional Details

The Molex 503566-3502 features a durable housing material designed to withstand mechanical stress and environmental conditions. It is engineered to meet industry standards for FFC/FPC connectors, ensuring compatibility and reliability. The connector's contacts are typically gold-plated to provide excellent conductivity and corrosion resistance, enhancing its long-term performance. The actuator provides a secure locking mechanism to prevent accidental disconnection. This connector is also RoHS compliant, meaning it is free from hazardous substances and environmentally friendly. The 503566-3502 is an excellent choice for any application requiring a high-density, reliable, and space-saving FFC/FPC connection.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess