EN
  • EN
  • DE

501645-1422

Part No 501645-1422
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector Wire to Board Plug Dual Row 14 Position 2mm Straight Through Hole Red
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Country of Origin VN
Number of Circuits 14
Number of Rows 2
Orientation Vertical
Plating Tin
RoHS Compliant
Win Source Part Number 985234-501645-1422
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 501645-1422 CAD Model

Description

The Molex 501645-1422 is a circular connector housing designed to provide a robust and reliable connection in various applications. As a housing, it is intended to protect and secure the connector contacts, ensuring a stable electrical connection. This particular model is part of Molex's extensive range of circular connector solutions, which are known for their durability and versatility in harsh environments.

Applications:

  • Industrial Automation: Used in control systems, sensors, and actuators to provide secure and reliable connections in industrial settings.
  • Robotics: Employed in robotic systems for power and signal transmission, ensuring robust performance in dynamic environments.
  • Medical Equipment: Utilized in medical devices where reliable and secure connections are critical for patient safety and equipment functionality.
  • Aerospace and Defense: Found in aerospace and defense applications requiring high-reliability connectors capable of withstanding harsh conditions.
  • Telecommunications: Used in telecommunications equipment for signal and power connections, ensuring stable network performance.
  • Marine Applications: Employed in marine environments due to their resistance to environmental factors like moisture and corrosion.

Features:

  • Durable Construction: Made from high-quality materials to ensure long-lasting performance and resistance to wear and tear.
  • Secure Locking Mechanism: Features a reliable locking mechanism to prevent accidental disconnections, ensuring a stable connection.
  • Environmental Protection: Designed to provide protection against dust, moisture, and other environmental factors, enhancing reliability in harsh conditions.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time and costs.
  • Compact Design: Offers a compact form factor, making it suitable for applications with limited space.
  • Versatile Compatibility: Compatible with a range of contacts and cable sizes, providing flexibility in design.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing the risk of signal loss or power interruption.
  • Enhanced Durability: Withstands harsh environmental conditions, ensuring long-term performance in demanding applications.
  • Reduced Downtime: Prevents accidental disconnections, reducing the risk of equipment downtime and maintenance costs.
  • Simplified Installation: Easy assembly reduces installation time and costs, improving overall efficiency.
  • Increased Safety: Provides a safe and secure connection, minimizing the risk of electrical hazards.
  • Optimized Performance: Contributes to optimized system performance by ensuring a reliable and stable connection.

The Molex 501645-1422 circular connector housing is a robust and dependable solution designed for various applications that require secure and durable electrical connections. Its durable construction, secure locking mechanism, and environmental protection features make it an excellent choice for industrial automation, robotics, medical equipment, aerospace and defense, telecommunications, and marine environments. The ease of assembly and versatile compatibility further enhance its value, ensuring stable and efficient system performance in demanding conditions.

You May Also Be Interested in

TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess