EN
  • EN
  • DE

48405-0003

Part No 48405-0003
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description Conn USB Type A F 9 POS 2mm/2.5mm Solder RA Thru-Hole 9 Terminal 1 Port Embossed T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Connector Type USB
Contact Material Copper
Contact Plating Tin
Country of Origin TW
Current Rating 1.8 A
Gender Female
Halogen Free Low Halogen
Housing Material Thermoplastic
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 3.03 kV
Min Operating Temperature -20 °C
Mount Through Hole
Number of Circuits 9
Number of Contacts 9
Number of Ports 1
Number of Rows 2
Number of Terminals 9
Orientation Right Angle
Packaging Tape & Reel (TR)
Plating Gold
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Solder
Voltage Rating 30 V
Win Source Part Number 1005926-48405-0003
Categories USB,DVI,HDMI Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 48405-0003 CAD Model

Description

The 48405-0003 is a USB connector manufactured by Molex, LLC. USB (Universal Serial Bus) connectors are ubiquitous in modern electronics, providing a standardized interface for data transfer and power delivery between devices. This particular connector is designed for reliable and efficient performance in a wide range of applications.

Applications

  • Computers and Laptops: Used for connecting peripherals such as keyboards, mice, printers, and external storage devices.
  • Mobile Devices: Employed in smartphones, tablets, and other portable devices for charging and data synchronization.
  • Consumer Electronics: Found in TVs, gaming consoles, and other entertainment devices for connecting accessories and external storage.
  • Industrial Equipment: Integrated into industrial computers, data acquisition systems, and other equipment for data transfer and control.

Features

  • USB 2.0 Compatibility: Supports USB 2.0 standards, providing data transfer rates up to 480 Mbps.
  • Durable Construction: Built to withstand repeated insertions and removals, ensuring long-term reliability.
  • Shielded Design: Features shielding to minimize electromagnetic interference (EMI) and maintain signal integrity.
  • Standard Form Factor: Conforms to standard USB dimensions for compatibility with a wide range of devices.

Benefits

  • Versatile Connectivity: Provides a standardized interface for connecting a wide range of devices.
  • Reliable Data Transfer: Ensures stable and efficient data transfer between devices.
  • Reduced Interference: Shielded design minimizes EMI, improving signal quality and performance.
  • Easy Integration: Standard form factor simplifies integration into new and existing designs.

Additional Details

While specific technical specifications for the 48405-0003 connector are best obtained from the official Molex datasheet, typical USB connector parameters generally include:

  • Connector Type: Specifies the type of USB connector (e.g., Type A, Type B, Mini-USB, Micro-USB). Based on similar part numbers it is likely USB A Type
  • Number of Ports: Indicates the number of USB ports included in the connector.
  • Current Rating: The maximum current the connector can safely handle.
  • Voltage Rating: The maximum voltage the connector can safely handle.
  • Operating Temperature Range: The range of temperatures in which the connector can operate reliably.
  • Durability: The number of mating cycles the connector can withstand.

For precise technical specifications, including dimensions, materials, electrical characteristics, and environmental performance, it's essential to consult the official datasheet for the 48405-0003 USB connector from Molex, LLC.

You May Also Be Interested in

TE Connectivity
STD HDMI, RA, REVERSE, SMT / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $7.1692
Samtec Inc.
CONN DUST COVER FOR SCPU SERIES / Connector Cover, Dust For SCPU Series
Need more? Email Us
Amphenol
CONN RCPT USB2.0 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.1060
Hirose Electric Co Ltd
CONN RCPT USB3.0 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Lowest to $0.9409
Assmann WSW Components
CONN RCPT USB1.1 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 1.1 Receptacle Connector 4 Position Through Hole, Right Angle
Need more? Email Us
Molex, LLC
CONN PLUG DISPLAYPORT 20POS SLD / DisplayPort Plug Connector 20 Position Free Hanging (In-Line)
Need more? Email Us
GCT
CONN RCPT TYPE C 6P SMD RA
Lowest to $0.6821
TE Connectivity
CONN PLUG USB2.0 TYPEA 4P SMD RA / USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.3069
Molex, LLC
CONN RCP USB2.0 TYP C 24P SMD RA / USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
Lowest to $0.6382

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,944 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess