EN
  • EN
  • DE

44050-0003

Part No 44050-0003
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Connector RJ-45 Female Cat 5 8 Position 2.54mm Solder Right Angle Through Hole 8 Terminal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type RJ45
Contact Gender Female
Contact Material Bronze
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin US
Current Rating 1.5 A
Depth 21.06 mm
Flammability Rating UL94 V-0
Gender Female
Housing Color Black
Housing Material Thermoplastic
Length 15.8 mm
Maximum Operating Temperature 80 °C
Max Voltage Rating (AC) 150 V
Min Operating Temperature -40 °C
Mount Panel, Through Hole
Number of Contacts 8
Number of Ports 1
Number of Positions 8
Number of Positions Loaded 8
Orientation Right Angle
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Shell Material Brass
Shielding Shielded
Termination Through Hole
Voltage Rating (AC) 150 V
Voltage Rating (DC) 125 V
Win Source Part Number 1009869-44050-0003
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 44050-0003 CAD Model

Description

This Molex connector is an RJ45 modular connector with a pitch of 2.54 mm, eight positions loaded, and a through-hole termination.

  • Connector Type: RJ45 Modular Connector
  • Pitch: 2.54 mm
  • Positions Loaded: 8
  • Termination: Through-Hole
  • Color: Black
  • Housing Material: Thermoplastic
  • Shielded: Yes
  • Contact Plating: Gold
  • Voltage Rating (AC): 125 V
  • Current Rating: 1.5 A
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 80 °C
  • Minimum Operating Temperature: -40 °C
  • Alternative Parts: 43860-0001, 43860-0013, 44620-0002, RJHSE5380, RJHSE5481, RJHSE-50850440500003, 44-05-00003, 44050-0003., 44050-0003.., 440500003

You May Also Be Interested in

Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 4P4C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5177 $59.8009
41+ $2.8863 $118.3383
62+ $2.7962 $173.3644
86+ $2.7059 $232.7074
111+ $2.6158 $290.3538
148+ $2.3451 $347.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess