EN
  • EN
  • DE
  • IT

43045-1215

Part No 43045-1215
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount, Dual Row, Vertical, with Press-fit Metal Retention Clip, 12 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128678-43045-1215
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43045-1215 CAD Model

Description

The Molex 43045-1215 is a 12-circuit housing designed for use with the Micro-Fit 3.0 connector system, manufactured by Molex. This component facilitates secure and reliable wire-to-wire or wire-to-board connections, commonly used in various electronic assemblies. The housing ensures proper alignment and prevents accidental disconnections, which is critical for the consistent operation of electronic systems.

Applications:

  • Power supplies: Connecting various components within a power supply unit.
  • Consumer electronics: Used in appliances, entertainment systems, and other consumer devices for interconnecting wires and boards.
  • Industrial automation: Providing robust connections in machinery, control systems, and automated equipment.
  • Automotive electronics: Employed in automotive electrical systems to ensure reliable connections.
  • Telecommunications equipment: Connecting devices within networking and telecommunications infrastructure.

Features:

  • 12 Circuits: Accommodates up to 12 individual connections.
  • Micro-Fit 3.0 Compatibility: Specifically designed to mate with Molex Micro-Fit 3.0 crimp terminals and headers.
  • Positive Latch: Offers a secure locking mechanism to prevent accidental disconnections.
  • Durable Material: Constructed from high-quality, robust materials for longevity and reliability.
  • Polarization: Prevents incorrect mating, ensuring proper electrical connectivity.
  • Compact Design: Facilitates high-density connections in space-constrained environments.

Benefits:

  • Reliable Connections: Ensures stable and secure electrical connections, minimizing signal loss or power interruptions.
  • Easy Assembly: Simplifies the assembly process due to its user-friendly design and secure latching mechanism.
  • Versatile Application: Suitable for a broad range of applications requiring reliable and compact connectivity solutions.
  • Prevents Mismating: The polarization feature eliminates the possibility of incorrect connections, thereby protecting sensitive electronic components.
  • Durable Performance: Capable of withstanding harsh environmental conditions, ensuring consistent and long-lasting performance.

The 43045-1215 housing is typically molded from nylon or similar durable plastic materials, offering a balance of strength and insulation properties. It commonly features a UL 94V-0 flammability rating, making it suitable for applications where fire resistance is a concern. The operating temperature range typically spans from -40°C to +105°C. It is designed for use with Molex Micro-Fit 3.0 crimp terminals, which are available in various wire gauges, providing flexibility in wire selection based on the specific current and voltage requirements of the application. The Micro-Fit 3.0 system is known for its compact size and high current carrying capabilities, making it suitable for power applications in space-constrained environments.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3483 $52.1796
29+ $3.5679 $103.4691
44+ $3.4564 $152.0816
60+ $3.3449 $200.6940
78+ $3.2334 $252.2052
104+ $2.8989 $301.4856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess