EN
  • EN
  • DE

43045-1012

Part No 43045-1012
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description MICROFIT 3.0 VERT THRHOLE DR HDR  /  Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Bulk
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-43045-1012
Standard Package 1
Win Source Part Number 960450-43045-1012
Ultra Librarian 3D Model Ultra Librarian 43045-1012 CAD Model

Description

The Molex 43045-1012 is a Micro-Fit 3.0 connector housing, specifically designed for applications requiring a compact and reliable wire-to-board connection solution. As part of the Micro-Fit 3.0 series, this housing provides secure mating and protection for electrical contacts in space-constrained environments. The design focuses on ease of assembly and robust performance, ensuring long-term reliability.

Applications

  • Consumer electronics
  • Industrial automation
  • Telecommunications equipment
  • Medical devices
  • Automotive electronics
  • Power supplies

Features

  • Compact size: Ideal for applications where space is limited.
  • Polarization: Ensures proper mating to prevent incorrect connections.
  • Positive locking: Provides a secure connection that resists accidental disconnections.
  • Durable material: Designed to withstand harsh environmental conditions.
  • Multiple circuits: Supports a variety of circuit configurations.
  • Easy assembly: Simplifies the manufacturing process.

Benefits

  • Space saving: Allows for higher density packaging.
  • Reliable connection: Minimizes the risk of failures.
  • Improved safety: Provides insulation and protection.
  • Reduced downtime: Secure connections reduce maintenance.
  • Simplified manufacturing: Easy to assemble.
  • Cost-effective: Provides a good balance of performance and price.

Additional Details

The Micro-Fit 3.0 connector system utilizes a 3.0mm pitch, offering a balance between size and current carrying capability. The 43045-1012 is designed to be used with compatible Micro-Fit 3.0 crimp terminals (e.g., 43031 series) and mates with corresponding headers on the PCB. Key specifications such as voltage and current ratings, operating temperature range, and material properties are available in the Molex datasheet. Ensure proper crimping tools and techniques are used for optimal performance. The "10" in the part number indicates it's a 10-circuit housing. Check the Molex website or authorized distributors for the latest information and application notes.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Miniature CPC (Circular Plastic
Need more? Email Us
TE Connectivity
FAS-T RECEPT KIT BLK ZINC W/O
Need more? Email Us
Omron
CONN RCPT HSNG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess