EN
  • EN
  • DE

39-53-2265

Part No 39-53-2265
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description Connector Accessories Cover Right Angle Blue Automotive Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Tin
Contact Resistance 20 mΩ
Country of Origin JP
Current Rating 1 A
Gender Receptacle
Housing Material PBT
Maximum Operating Temperature 80 °C
Min Operating Temperature -20 °C
Mount Through Hole
Number of Circuits 26
Number of Contacts 26
Number of Pins 26
Number of Poles 26
Number of Positions 26
Number of Rows 1
Orientation Vertical, Right Angle
Pitch 1.25 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Stackable No
Termination Solder
Voltage Rating 200 V
Win Source Part Number 1005031-39-53-2265
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39-53-2265 CAD Model

Description

This Molex 1.25 mm pitch, 26-position vertical, right-angle receptacle connector is designed for flat flexible cable (FFC) and flexible printed circuit (FPC) applications.

  • Housing Material: PBT
  • Contact Plating: Tin
  • Contact Material: Bronze
  • Contact Resistance: 20 mΩ
  • Voltage Rating: 200 V
  • Current Rating: 1 A
  • Mountable: Through-Hole
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 80 °C
  • Minimum Operating Temperature: -20 °C
  • Category: FFC/FPC Connectors
  • Market Popularity: Low
  • Supply and Demand: Shortage
  • Alternative Parts: 185879-2, 39-53-2304, 39-53-2305, 52207-2685, 68612614122, 68612614422, SFW20R-2STE1LF0.39532265, 0039532265, 039532265, 39-53-2265., 39532265, and 5597-26CPB7F

You May Also Be Interested in

TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess