EN
  • EN
  • DE

22-05-7068

Part No 22-05-7068
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 2.54MM KK HDR RA FRICLK 5SN 6CKT / Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Bag
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-22-05-7068
Standard Package 1
Win Source Part Number 964004-22-05-7068
Ultra Librarian 3D Model Ultra Librarian 22-05-7068 CAD Model

Description

The 964004-22-05-7068 is a bag-packaged, male pin rectangular connector header.

  • Series: Molex
  • RoHS: Non-Compliant
  • Industries: Automotive, Medical, and Telecommunications
  • Fastening Type: Friction Lock
  • Contact Material: Brass
  • Standard Package: One
  • Alternative Parts: MC34649, 22-05-3061, 22-12-2064, 280379-2, 280372-2, 280379-10022057068, 022057068, 22-05-7068, 22/05/7068, and 22057068
  • MSL Level: Undefined by the Vendor
  • REACH Status: Available upon request
  • HTSUS: 8536.69.4040
  • Other Names: 2266-22-05-7068

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 31POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 31POS PNL MT
Lowest to $38.4197
Amphenol Aerospace Operations
CONN RCPT HSG MALE 15POS PNL MT
Need more? Email Us
Cinch Connectivity Solutions
CONN PLG HSG FMALE 41POS INLINE
Need more? Email Us
Conesys
AE8 3C 3#16 PIN RECP
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN PLG HSG FMALE 30POS INLINE
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 10POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess