Products specifications

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr Molex, LLC
Series Easy-On FD19 200528
Package Tape & Reel
Product Status Active
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 10
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.075" (1.90mm)
Locking Feature Flip Lock
Cable End Type Straight, Tabbed
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA), Nylon, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 125V
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Contact Finish Thickness 1.97µin (0.050µm)
Housing Color Beige
Actuator Color Black
Mating Cycles 20
Base Product Number 200528
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1108365-2005280100
Ultra Librarian 3D Model Ultra Librarian 2005280100 CAD Model

Description

The Molex FFC, FPC Connectors are part of the Easy-On FD19 200528 series.

  • With a standard package of 3,000 pieces, these connectors offer a reliable and efficient connection for your flat flexible cables.
  • The connectors have 10 positions and a pitch of 0.039 inches, making them suitable for a wide range of applications.
  • They feature solder retention and zero insertion force (ZIF) for easy and secure connection.
  • The connectors are made of high-quality materials, including phosphor bronze contacts with gold finish, ensuring excellent performance and durability.
  • They have a voltage rating of 125V and can withstand a temperature range of -40°C to 105°C.
  • The Molex FFC, FPC Connectors are widely used in the electronics industry and are known for their reliability and efficiency.
  • Choose these connectors for your next project and experience superior connectivity.

You May Also Be Interested in

Amphenol FCI
CONN FFC FPC VERT 4POS 1MM SMD / Conn FFC/FPC Connector SKT 4 POS 1mm Solder ST SMD T/R
Lowest to $0.7798
ECAD model for SFW4S-2STME1LF
Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC VERT 50POS 0.50MM SMD
Lowest to $2.4894
ECAD model for FH12-50S-0.5SV
Hirose Electric Co Ltd
CONN FFC BOTTOM 25POS 0.50MM R/A / Conn FFC/FPC Connector F 25 POS 0.5mm Solder RA SMD Automotive T/R
Need more? Email Us
ECAD model for FH52-25S-0.5SH(99)
Hirose Electric Co Ltd
CONN FPC BOTTOM 25POS 0.30MM R/A / Conn FPC Connector SKT 25 POS 0.3mm Solder RA SMD T/R
Lowest to $1.9855
ECAD model for FH26-25S-0.3SHW(05)
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD
Lowest to $0.8757
ECAD model for FH12-20S-0.5SV(55)
Hirose Electric Co Ltd
CONN FFC BOTTOM 40POS 0.50MM R/A / Conn FFC/FPC Connector SKT 40 POS 0.5mm Solder RA SMD Automotive T/R
Lowest to $0.5955
ECAD model for FH28-40S-0.5SH(05)
Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC TOP 50POS 0.50MM R/A
Lowest to $1.4121
ECAD model for FH12A-50S-0.5SH
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 10 Circuits, Lead-free, High Barrier Packaging | CONN FPC BOTTOM 10POS 1.00MM R/A
Need more? Email Us
ECAD model for 0522711079
Molex, LLC
CONN FPC BOTTOM 33POS 0.30MM R/A
Need more? Email Us
ECAD model for 543933381

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention