EN
  • EN
  • DE

19001-0005

Part No 19001-0005
Manufacturer Molex, LLC
Catalog Terminals
Description Quick Disconnect Terminal 18-22AWG Brass M 22.86mm 9.65mm Zinc Chromate Avikrimp™ T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Body Plating Chromate
Color Red
Contact Material Brass
Contact Plating Zinc
Country of Origin US
Depth 9.65 mm
ELV Compliant
Flammability Rating UL94 V-2
Gender Male
Glow Wire Compliant Non-compliant
Insulation Insulated
Insulation Material Nylon
Lead Free Yes
Length 22.86 mm
Material Brass
Maximum Operating Temperature 105 °C
Min Operating Temperature -65 °C
Orientation Straight
Packaging Tape & Reel
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Voltage Rating 300 V
Voltage Rating (DC) 300 V
Wire/Cable Gauge 22 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 1000920-19001-0005
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19001-0005 CAD Model

Description

This Molex Terminal is a high-quality male crimp terminal.

  • Manufacturer: Molex
  • Type: Male Crimp Terminal
  • Material: Brass
  • Contact Plating: Zinc
  • Body Plating: Chromate
  • Insulation: Nylon
  • Voltage Rating: 300 V
  • Length: 22.86 mm
  • Depth: 9.65 mm
  • Wire/Cable Gauge: 22 AWG
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Packaging: Tape and Reel
  • Color: Red
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
Molex, LLC
19007-0024 Molex Terminals QUICK DISCONNECT female 14-16 AWG datasheet, inventory, & pricing.
Lowest to $1.4975
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
ABB Embedded Power
BC14-8 ABB Installation Products Terminals NONINS RING TERM, HD 16-14, NO8, ME datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess