EN
  • EN
  • DE

172066-1098

Part No 172066-1098
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description EdgeLine CoPlanar+ Connector, 15 Gphs, 0.80mm Pitch, 1.57mm PCB Thinckness, 98 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin US
Number of Circuits 98
Plating Tin
RoHS Compliant
Win Source Part Number 1034950-172066-1098
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 172066-1098 CAD Model

Description

The 172066-1098 is an edgeboard connector manufactured by Molex, LLC. These connectors are designed to provide a reliable interface between a printed circuit board (PCB) and other components or systems. They are often used in applications where easy insertion and removal of the PCB are required.

Applications:

  • Connecting expansion cards to motherboards
  • Connecting daughterboards to main PCBs
  • Telecommunications Equipment
  • Industrial Control Systems
  • Data Acquisition Systems

Features:

  • Edgeboard Connector
  • Various Contact Plating Options (e.g., Gold, Tin)
  • Different Number of Contacts Available
  • Polarization Features to Prevent Misalignment
  • RoHS Compliant

Benefits:

  • Secure and reliable connection between PCBs
  • Easy insertion and removal of boards for maintenance or upgrades
  • Versatile design suitable for various applications
  • High durability and long lifespan
  • Compliance with environmental standards

Additional Details:

The 172066-1098 connector's specific details, such as the number of contacts, contact plating material, and mounting style, are crucial for proper application. Consult the Molex datasheet for precise specifications. The connector's housing material is typically a high-temperature plastic suitable for reflow soldering processes. The contact pitch (the distance between adjacent contacts) is an important parameter for compatibility with the mating PCB. Polarization features, such as keying slots, ensure that the connector can only be inserted in the correct orientation, preventing damage to the connected components. The current and voltage ratings of the connector should be considered when selecting it for a particular application to ensure that it can handle the required power levels. Proper PCB layout design is essential to ensure optimal performance and reliability of the connection. The connector is designed for automated assembly, which contributes to cost-effectiveness in high-volume manufacturing. The RoHS compliance ensures that the connector does not contain hazardous substances, making it environmentally friendly.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
Hirose Electric Co Ltd
Position Connector
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
EHPCE STMT REC-2UP6MP2UP20S
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7510 $58.7550
12+ $9.6419 $115.7028
19+ $9.3405 $177.4695
26+ $9.0402 $235.0452
34+ $8.7387 $297.1158
45+ $7.8344 $352.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,916 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess