EN
  • EN
  • DE

171692-0102

Part No 171692-0102
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MEGA-FIT RECEPTACLE HSG 2 CKT V-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905472-171692-0102
Ultra Librarian 3D Model Ultra Librarian 171692-0102 CAD Model

Description

The 171692-0102 is a connector housing manufactured by Molex, LLC. This housing is designed to accept crimp terminals and create a reliable connection between wires or between wires and a board. It is part of a connector system that provides both mechanical and electrical integrity.

Applications:

  • Wire-to-Wire Connections: Provides a housing for creating secure connections between wires using crimp terminals.
  • Wire-to-Board Connections: Used in conjunction with mating headers or receptacles to connect wires to printed circuit boards.
  • Automotive Wiring Harnesses: Employed in automotive electrical systems for connecting various components and sub-assemblies.
  • Industrial Equipment: Used in control panels, machinery, and automation systems for signal and power distribution.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer products for internal wiring connections.

Features:

  • Connector Housing: Provides a protective and secure enclosure for crimp terminals.
  • 2 Circuits: Designed to accommodate two individual circuits or wires.
  • Positive Latching: Features a positive latching mechanism to prevent accidental disconnection.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • Compact Design: Small size allows for integration into space-constrained applications.

Benefits:

  • Reliable Connection: Positive latching ensures a secure and stable connection.
  • Protection: Housing protects terminals from damage and environmental factors.
  • Easy Assembly: Designed for easy insertion and removal of crimp terminals.
  • Versatile Application: Suitable for a wide range of wire-to-wire and wire-to-board connections.
  • Durable Construction: Ensures long-lasting performance in various environmental conditions.

Additional Details:

The 171692-0102 is designed to be used with specific Molex crimp terminals to create a complete connector system. Proper selection of mating components is essential for ensuring optimal performance. The housing's design facilitates easy assembly and disassembly, simplifying maintenance and repairs. It is commonly used in applications where a reliable and secure connection is critical. The housing material provides excellent insulation and protects the contacts from damage. Regular inspection of connectors is recommended to ensure long-term reliability. It is designed to meet industry standards for electrical and mechanical performance. The connector also offers polarization features that help to prevent mismating during assembly.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3575 $50.0500
345+ $0.2934 $101.2230
530+ $0.2842 $150.6260
730+ $0.2750 $200.7500
945+ $0.2659 $251.2755
1,260+ $0.2384 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,635 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess