EN
  • EN
  • DE

1710201020

Part No 1710201020
Manufacturer Molex, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814581-1710201020
Ultra Librarian 3D Model Ultra Librarian 1710201020 CAD Model

Description

The 1710201020 is a Mini-Fit Jr. receptacle housing from Molex. This housing is designed to accommodate Mini-Fit Jr. crimp terminals, creating a reliable and secure wire-to-wire or wire-to-board connection. The Mini-Fit Jr. series is widely recognized for its versatility and ability to handle high current, making it suitable for a wide range of power and signal applications.

Applications

  • Power Supplies
  • Industrial Equipment
  • Consumer Electronics
  • Automotive Systems
  • Data Communication Equipment

Features

  • Mini-Fit Jr. receptacle housing
  • Accommodates Mini-Fit Jr. crimp terminals
  • Durable construction
  • Polarization features to prevent mismating
  • Positive locking mechanism for secure connections
  • Multiple circuit sizes available

Benefits

  • Provides a reliable and secure connection for power and signal transmission.
  • Ensures proper mating and prevents accidental disconnection.
  • Offers design flexibility with various circuit size options.
  • Suitable for high-current applications.
  • Easy to assemble and maintain.
  • Meets industry standards for safety and performance.

Additional Details

The 1710201020 receptacle housing is typically made from durable nylon or polyester material. It is designed to withstand harsh environments and maintain its performance over time. The housing features polarization ribs and a positive locking mechanism to ensure proper mating and prevent accidental disconnection. The Mini-Fit Jr. series supports a wide range of wire gauges and current ratings. The housing is compatible with automated assembly processes. The Molex Mini-Fit Jr. system is a widely recognized and trusted solution for power and signal connectivity. Consult the Molex datasheet for specific dimensions, materials, and electrical characteristics.

You May Also Be Interested in

Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3472 $60.2496
43+ $2.7466 $118.1038
66+ $2.6611 $175.6326
90+ $2.5745 $231.7050
117+ $2.4890 $291.2130
156+ $2.2315 $348.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess