EN
  • EN
  • DE

15-91-2080

Part No 15-91-2080
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST SMD C-Grid Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type PCB
Contact Material Bronze
Contact Plating Tin
Country of Origin US
Current Rating 3 A
ELV Compliant
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Black
Housing Material Thermoplastic
Lead Free Yes
Lead Pitch 2.54 mm
Material Bronze
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 8
Number of Contacts 8
Number of Positions 8
Number of Rows 2
Orientation Vertical, Right Angle
Pitch 2.54 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1034845-15-91-2080
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-91-2080 CAD Model

Description

This Molex product has the Win Source Part Number 1034845-15-91-2080. This Molex 1034845-15-91-2080 is a PCB connector.

  • Win Source Part Number: 1034845-15-91-2080
  • Connector Type: PCB
  • Positions: 8
  • Pitch: 2.54 mm
  • Gender: male
  • Rows: 2
  • Termination: SMD/SMT
  • Contact Material: bronze
  • Voltage Rating: 250 V
  • Current Rating: 3 A
  • Housing Material: thermoplastic
  • Contacts: 8
  • Circuits: 8
  • Orientation: vertical, right angle
  • Contact Plating: tin
  • Housing Color: black
  • RoHS Compliant: Yes
  • Low Halogen: Yes

You May Also Be Interested in

Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess