EN
  • EN
  • DE

14-56-2042

Part No 14-56-2042
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description CGRID SL IDT OPT G 15 SAU 4CKT / Position Rectangular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Mfr Molex
Series *
Package Tube
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4051
Other Names 2266-14-56-2042
Standard Package 1
Win Source Part Number 1117289-14-56-2042
Ultra Librarian 3D Model Ultra Librarian 14-56-2042 CAD Model

Description

The Molex 1117289-14-56-2042 is a rectangular connector used for free hanging and panel mount applications.

  • Packaging: Tube
  • Standard Package: 1
  • ECCN: EAR99
  • HTSUS: 8536.69.4051
  • RoHS: Non-compliant
  • Series: Molex
  • Alternative Parts: With cross-reference

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN RCPT HSNG FMALE 6POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 15POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 33POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 14POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG FMALE 1POS PNL MT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess