EN
  • EN
  • DE

1046421610

Part No 1046421610
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description MSD/MSIM COMBO 2.10H EJECT-PULLE / 17 (16 + 1) Position Card Connector Combo - microSD™, Micro SIM Surface Mount, Right Angle Gold or Gold-Palladium
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex
Series 104642
Package Tape & Reel
Card Type Combo - microSD™, Micro SIM
Number of Positions 17 (16 + 1)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Ejector Side Left
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.083" (2.10mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold or Gold-Palladium
Base Product Number 104642
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351852-1046421610
Ultra Librarian 3D Model Ultra Librarian 1046421610 CAD Model

Description

The 104642 series by Molex is a range of PC card sockets designed for use in a variety of applications.

  • Positions: 17 (16 + 1)
  • Card Type: microSD™ and Micro SIM
  • Connector Type: Socket
  • Ejector Type: With Ejector
  • Switch: Yes
  • Height Above Board: 0.083 inches (2.10mm)
  • Ejector Side: Left
  • Contact Finish: Gold or Gold-Palladium
  • Package: Tape and Reel
  • Mounting Type: Surface Mount, Right Angle

You May Also Be Interested in

Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $4.8914
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH
Lowest to $10.3465
JST Sales America Inc.
SDK-9BNS-K13-GS-TB(LF)(SN) JST Commercial Memory Card Connectors SDK CONNECTOR datasheet, inventory, & pricing.
Lowest to $3.2889
Molex, LLC
47219-2001 Molex Memory Card Connectors TFR READER (HINGE TYPE) datasheet, inventory, & pricing.
Lowest to $0.5821
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Amphenol
CONN SIM/SAM CARD R/A SMD
Need more? Email Us
Molex, LLC
-40℃~+85℃ Push-Pull 2.85mm Connector and Ejector MicroSD Card (TF Card) SMD PC Card Sockets RoHS
Lowest to $1.0187
GCT
SIM NANO HINGED, 6P, 1.40MM PROF
Lowest to $1.9151
Foxconn Optical Interconnect Technology, Inc.
Surface Mount 260P SMD,P=0.5mm,Surface Mount,Right Angle Inline Module Sockets RoHS
Lowest to $1.9180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess