EN
  • EN
  • DE

10-63-1033

Part No 10-63-1033
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector SMT-IDC PASS THRU 3 POS 18 / TE Connectivity/Amp Brand
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Brass
Contact Plating Tin
Contact Resistance 10 mΩ
Current Rating 7 A
Gender Receptacle
Housing Material Nylon
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 3
Number of Contacts 3
Number of Positions 4
Number of Rows 1
Orientation Vertical
Pitch 5.08 mm
REACH SVHC Unknown
RoHS Compliant
Termination Through Hole
Voltage Rating 250 V
Win Source Part Number 1034314-10-63-1033
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10-63-1033 CAD Model

Description

The 1034314-10-63-1033 from Molex is a vertical, through-hole connector that has 4 positions and a 5.08mm pitch.

  • Row: Single row
  • Termination: Through-hole
  • Contact Material: Brass
  • Voltage Rating: 250V
  • Current Rating: 7A
  • Number of Contacts: 3
  • Gender: Receptacle
  • Housing Material: Nylon
  • Number of Circuits: 3
  • Orientation: Vertical
  • Contact Plating: Tin
  • Contact Resistance: 10 mΩ
  • Category: Circular connectors - housings
  • Alternative Parts: 2106431-3, 10-10-1033, 09-52-1036, 1-2106489-3, 2106489-3, 09-50-1031, 3-640426-30010631033, 010631033, and 10631033
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 105 °C
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Max Voltage Rating (AC): 250V
  • REACH SVHC: Unknown

You May Also Be Interested in

TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess