EN
  • EN
  • DE

0548190572

Part No 0548190572
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB2.0 MINI B SMD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 12 Weeks
Features Connector Position
Manufacturer Molex, LLC
Series 54819
Package Reel - TR
Family Name 054819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 548190572-C, 0548190572-C, WM17116DKR, 054819-0572, WM17116TR, WM17116CT, 54819-0572-C, 054819-0572-C, 548190572, 54819-0572
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856521-0548190572
Ultra Librarian 3D Model Ultra Librarian 0548190572 CAD Model

Description

The Molex, LLC 54819-0572 is a connector position component that comes in a reel - TR package.

  • Part of Family: 054819
  • Category: Connector
  • Supply: Limited
  • Quantity per Package: 800
  • Estimated Production Lead Time: 12 weeks
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Molex, LLC
CONN PLUG DISPLAYPORT 20POS SLD / DisplayPort Plug Connector 20 Position Free Hanging (In-Line)
Need more? Email Us
JAE Electronics
CONN RCPT USB3.1 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle
Lowest to $2.4860
Molex, LLC
USCAR MINI B USB HEADER VERTICAL / Connector Position
Lowest to $1.4017
TE Connectivity
STD HDMI, RA, REVERSE, SMT / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $7.1692
Assmann WSW Components
CONN RCPT USB1.1 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 1.1 Receptacle Connector 4 Position Through Hole, Right Angle
Need more? Email Us
On Shore Technology Inc.
CONN RCPT TYPEB 4POS VERT / USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG USB2.0 MICRO B SMD / USB - micro B USB 2.0 Plug Connector 5 Position Surface Mount, Through Hole
Lowest to $1.2929
Conxall/Switchcraft
ADAPTER USB B RCPT TO USB A RCPT / Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front Side Nut
Need more? Email Us
Samtec Inc.
CONN DUST COVER FOR SCPU SERIES / Connector Cover, Dust For SCPU Series
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,632 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess