EN
  • EN
  • DE

0511100860

Part No 0511100860
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN RCPT HSG 8POS 2.00MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 20 Weeks
Features 8 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Manufacturer Molex, LLC
Series Milli-Grid 51110
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 051110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 051110-0860, 511100860, WM3340, 51110-0860
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907137-0511100860
Ultra Librarian 3D Model Ultra Librarian 0511100860 CAD Model

Description

The Molex 511100860 is a Micro-Lock Plus Connector Housing, designed for secure and reliable connections in compact applications. It is a crucial component for wire-to-board connections, ensuring signal integrity and power delivery within electronic devices.

Applications

  • Automotive applications: Specifically in body control modules, lighting systems, and infotainment units.
  • Consumer electronics: Used in various devices like smartphones, tablets, and home appliances.
  • Industrial automation: Employed in control panels, sensor connections, and robotic systems.
  • Medical devices: Suitable for diagnostic equipment, patient monitoring systems, and portable medical devices.

Features

  • Compact Design: The Micro-Lock Plus series offers a small footprint, ideal for space-constrained applications.
  • Positive Lock: Provides a secure connection, preventing accidental disconnections due to vibration or handling.
  • Dual Beam Terminal: Enhances contact reliability and provides stable electrical performance.
  • Polarization: Ensures proper mating and prevents incorrect connections.
  • High Temperature Resistance: Suitable for applications with elevated operating temperatures.

Benefits

  • Increased Reliability: The positive lock and dual beam terminal design ensure a stable and consistent connection, reducing the risk of failures.
  • Space Savings: The compact size allows for efficient use of board space, enabling smaller and more integrated designs.
  • Ease of Use: The polarization feature simplifies assembly and prevents errors, saving time and reducing costs.
  • Durability: The high-quality materials and robust design ensure long-term performance in demanding environments.
  • Versatility: Suitable for a wide range of applications, offering flexibility in design and deployment.

The Molex 511100860 connector housing is typically made of high-performance plastic materials, ensuring durability and resistance to environmental factors. It supports a variety of wire gauges, offering flexibility in wire selection. Its compact design and robust features make it an ideal choice for applications requiring reliable and space-saving wire-to-board connections.

You May Also Be Interested in

Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5204 $59.8468
40+ $2.8887 $115.5480
62+ $2.7986 $173.5132
86+ $2.7085 $232.9310
111+ $2.6184 $290.6424
148+ $2.3470 $347.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess